IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF5280CVF66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5280CVF66 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 256-MAPBGA (17x17)
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 256-MAPBGA (17x17)
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
32-bit Microcontrollers - MCU MCF5216 V2CORE NOFLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5280CVF66 | MCF5280CVF66-ND | MCF5280CVF66 | MCF5280CVF66 | MCF5280CVF66 | MCF5280CVF66 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts | |||
| Serial Interface | CAN/Ethernet/I2C/SPI/UART | CAN; SPI; UART; USART |