Manufacturer: NXP
Win Source Part Number: 788211-MCF5275LCVM16
Series: MCF527x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: Coldfire V2
Speed: 166MHz
Package: 196-LBGA
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, WDT
Number of I/O: 61
Program Memory Type: ROMless
RAM Size: 64K x 8
Oscillator Type: External
Supply Voltage: 1.4 V ~ 1.6 V
Family Name: MCF5275L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-MAPBGA (15x15)
Alternative Parts (Cross-Reference): MCF5275LCVM166J;
Introduction Date: July 22, 2005
ECCN: 5A002.a.1
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF5275LCVM166 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5275LCVM166 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 196-LBGA (15x15)
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 196-LBGA (15x15)
IC MCU 32BIT ROMLESS 196MAPBGA
IC MCU 32BIT ROMLESS 196MAPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 788211-MCF5275LCVM166 | 685-MCF5275LCVM166 | MCF5275LCVM166-ND | MCF5275LCVM166 | MCF5275LCVM166 | MCF5275LCVM166 |
| Product Name | Embedded - Embedded - Microcontrollers - MCF5275LCVM166 | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 166 MHz | 166 MHz | 166 MHz | 166 MHz | 166 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.6 volts |