Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
IC MCU 32BIT ROMLESS 256MAPBGA
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 256-MAPBGA (17x17)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5274VM166-ND | MCF5274VM166 | MCF5274VM166 | MCF5274VM166 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 166 MHz | 166 MHz | 166 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ||
| Supply Voltage | 1.4 to 1.6 volts | 1.6 volts |