IC MCU 32BIT 16KB ROM 196MAPBGA Product overview: MCF5272VF66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5272VF66 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 66MHz 16KB (4K x 32) ROM 196-LBGA (15x15)
Manufacturer: NXP
Win Source Part Number: 138817-MCF5272VF66
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 32
Program Memory Size: 16KB (4K x 32)
Program Memory Type: ROM
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 196-MAPBGA (15x15)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 1K x 32
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 16KB ROM 196MAPBGA
IC MCU 32BIT 16KB ROM 196MAPBGA
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 66MHz 16KB (4K x 32) ROM 196-LBGA (15x15)
IC MCU 32BIT 16KB ROM 196MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5272VF66 | MCF5272VF66-ND | 138817-MCF5272VF66 | MCF5272VF66 | MCF5272VF66 | MCF5272VF66 | MCF5272VF66 |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5272VF66 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | Ethernet/SPI/UART/USB | SPI; UART; USART; USB | |||||
| Package Type | Other; Tray | Other; 196-LBGA | PBGA; Other; 196-MAPBGA (15x15) | Other; 196-LBGA | BGA; Other; 196-LBGA | BGA; Other; 196-LBGA |