IC MCU 32BIT 16KB ROM 196PBGA Product overview: MCF5272CVM66R2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5272CVM66R2 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 66MHz 16KB (4K x 32) ROM 196-LBGA (15x15)
Manufacturer: NXP
Win Source Part Number: 926493-MCF5272CVM66R
Series: MCF527x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 16KB (4K x 32) ROM
Core Processor: Coldfire V2
Speed: 66MHz
Package: Reel - TR
Package: 196-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, WDT
Number of I/O: 32
Program Memory Size: 16KB (4K x 32)
Program Memory Type: ROM
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Family Name: MCF52
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 16KB ROM 196PBGA
IC MCU 32BIT 16KB ROM 196PBGA
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 66MHz 16KB (4K x 32) ROM 196-LBGA (15x15)
IC MCU 32BIT 16KB ROM 196PBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5272CVM66R2 | MCF5272CVM66R2-ND | 926493-MCF5272CVM66R2 | MCF5272CVM66R2 | MCF5272CVM66R2 | MCF5272CVM66R2 | MCF5272CVM66R2 |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5272CVM66R2 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tape & Reel (TR) | Other; 196-LBGA | Other; 196-LBGA | BGA; Other; 196-LBGA | BGA; Other; 196-LBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |