Integrated Microprocessor Hardware Specification | IC MCU 32BIT ROMLESS 160QFP Product overview: MCF5271CAB100 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5271CAB100 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 100MHz ROMless 160-QFP (28x28)
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 100MHz ROMless 160-QFP (28x28)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5271CAB100 | MCF5271CAB100 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Package Type | Other; Tray | QFP; Other; 160-BQFP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Removed; Obsolete |