NXP Semiconductors Microcontrollers MCF5270CVM150R2

Description
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)
Request a Quote Datasheet
Description
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF5270CVM150R2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF5270CVM150R2-ND
Microcontrollers MCF5270CVM150R2-ND
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)

Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)

Buy Now Datasheet
Microcontrollers - MCF5270CVM150R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5270CVM150R2
Microcontrollers MCF5270CVM150R2
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)

Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF5270CVM150R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF5270CVM150R2
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF5270CVM150R2
IC MCU 32BIT ROMLESS 196MAPBGA

IC MCU 32BIT ROMLESS 196MAPBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
MCF5270CVM150R2
Embedded - Microcontrollers MCF5270CVM150R2
IC MCU 32BIT ROMLESS 196MAPBGA

IC MCU 32BIT ROMLESS 196MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF5270CVM150R2-ND MCF5270CVM150R2 MCF5270CVM150R2 MCF5270CVM150R2
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 150 MHz 150 MHz 150 MHz
RAM 64 KB 64 KB 64 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 1.4 to 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details