IC MCU 32BIT ROMLESS 225MAPBGA Product overview: MCF5251VM140 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5251VM140 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF525x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 225-MAPBGA (13x13)
Manufacturer: NXP
Win Source Part Number: 074821-MCF5251VM140
Packaging: Tray
Core Processor: Coldfire V2
Program Memory Type: ROMless
Data Converters: A/D 6x12b
Oscillator Type: External
Family Name: MCF5251
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 225-MAPBGA (13x13)
Speed(Frequency): 140MHz
Supply Voltage - Operating: 1.08 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Alternative Parts (Cross-Reference): MCF5251VM140R2;
Introduction Date: May 12, 2006
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC MCU 32BIT ROMLESS 225MAPBGA
Coldfire V2 MCF525x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 225-MAPBGA (13x13)
Coldfire V2 MCF525x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 225-MAPBGA (13x13)
IC MCU 32BIT ROMLESS 225MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5251VM140 | MCF5251VM140-ND | 074821-MCF5251VM140 | MCF5251VM140 | MCF5251VM140 | MCF5251VM140 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5251VM140 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |
| Supply Voltage | 1.08 to 3.6 volts | 1.08 to 3.6 volts | 1.08 to 3.6 volts | 3.6 to 1.08 volts | ||
| Serial Interface | CAN/I2C/SPI/UART/USB | CAN; SPI; UART; USART; USB |