NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF5249VM140 MCF5249VM140

Description
Manufacturer: NXP Win Source Part Number: 085675-MCF5249VM140 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 47 Program Memory Type: ROMless Data Converters: A/D 4x12b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-MAPBGA (15x15) Speed(Frequency): 140MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 085675-MCF5249VM140 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 47 Program Memory Type: ROMless Data Converters: A/D 4x12b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-MAPBGA (15x15) Speed(Frequency): 140MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5249VM140 - 085675-MCF5249VM140 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5249VM140
085675-MCF5249VM140
Embedded - Embedded - Microcontrollers - MCF5249VM140 085675-MCF5249VM140
Manufacturer: NXP Win Source Part Number: 085675-MCF5249VM140 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 47 Program Memory Type: ROMless Data Converters: A/D 4x12b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-MAPBGA (15x15) Speed(Frequency): 140MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 085675-MCF5249VM140
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 47
Program Memory Type: ROMless
Data Converters: A/D 4x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-MAPBGA (15x15)
Speed(Frequency): 140MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 085675-MCF5249VM140
Product Name Embedded - Embedded - Microcontrollers - MCF5249VM140
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 140 MHz
RAM 96 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CSL16M3VCAFXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers