IC MCU 32BIT ROMLESS 160MAPBGA Product overview: MCF5249VF140 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5249VF140 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 160-MAPBGA (15x15)
Manufacturer: NXP
Win Source Part Number: 074820-MCF5249VF140
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 47
Program Memory Type: ROMless
Data Converters: A/D 4x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-MAPBGA (15x15)
Speed(Frequency): 140MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC MCU 32BIT ROMLESS 160MAPBGA
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 160-MAPBGA (15x15)
IC MCU 32BIT ROMLESS 160MAPBGA
IC MCU 32BIT ROMLESS 160MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5249VF140 | MCF5249VF140-ND | 074820-MCF5249VF140 | MCF5249VF140 | MCF5249VF140 | MCF5249VF140 | MCF5249VF140 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5249VF140 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | BGA; Other; 160-BGA | PBGA; Other; 160-MAPBGA (15x15) | Other; 160-BGA | BGA; Other; 160-BGA | BGA; Other; 160-BGA | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |