Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 120MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP Product overview: MCF5249LAG120 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5249LAG120 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 144LQFP
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 120MHz ROMless 144-LQFP (20x20)
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 120MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5249LAG120-ND | 685-MCF5249LAG120 | MCF5249LAG120 | MCF5249LAG120 | MCF5249LAG120 | MCF5249LAG120 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 4x12b | |||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |