Manufacturer: NXP
Win Source Part Number: 788205-MCF5249CVM140
Series: MCF524x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: Coldfire V2
Speed: 140MHz
Package: 160-BGA
Core Size: 32-Bit
Connectivity: I2C, IDE, Memory Card, SPI, UART/USART
Peripherals: DMA, I2S, POR, Serial Audio, WDT
Number of I/O: 47
Program Memory Type: ROMless
RAM Size: 96K x 8
Data Converters: A/D 4x12b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MCF5249
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-MAPBGA (15x15)
Alternative Parts (Cross-Reference): MCF5249CVF140; MCF5249VM140;
Introduction Date: May 12, 2004
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 160-MAPBGA (15x15)
IC MCU 32BIT ROMLESS 160MAPBGA Product overview: MCF5249CVM140 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5249CVM140 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 160-MAPBGA (15x15)
IC MCU 32BIT ROMLESS 160MAPBGA
IC MCU 32BIT ROMLESS 160MAPBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 788205-MCF5249CVM140 | MCF5249CVM140-ND | 685-MCF5249CVM140 | MCF5249CVM140 | MCF5249CVM140 | MCF5249CVM140 |
| Product Name | Embedded - Embedded - Microcontrollers - MCF5249CVM140 | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 140 MHz | 140 MHz | 140 MHz | 140 MHz | ||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |