Manufacturer: NXP
Win Source Part Number: 208152-MCF5249CVF140
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 47
Program Memory Type: ROMless
Data Converters: A/D 4x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 160-MAPBGA (15x15)
Speed(Frequency): 140MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
IC MCU 32BIT ROMLESS 160MAPBGA Product overview: MCF5249CVF140 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5249CVF140 can be used for catalog matching and distributor lookup.
RISC Microprocessor, 32-Bit, ColdFire Core, 140MHz PBGA160
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 160-MAPBGA (15x15)
IC MCU 32BIT ROMLESS 160MAPBGA
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 160-MAPBGA (15x15)
Coldfire V2 MCF524x Microcontroller IC 32-Bit Single-Core 140MHz ROMless 160-MAPBGA (15x15)
IC MCU 32BIT ROMLESS 160MAPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 208152-MCF5249CVF140 | 685-MCF5249CVF140 | MCF5249CVF140 | MCF5249CVF140-ND | MCF5249CVF140 | MCF5249CVF140 | MCF5249CVF140 |
| Product Name | Embedded - Embedded - Microcontrollers - MCF5249CVF140 | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 140 MHz | 140 MHz | 140 MHz | 140 MHz | |||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless |