The MCF5235CVM150J is a 32-bit microcontroller from the MCF523x family, utilizing the V2 ColdFire microarchitecture. It operates at a core frequency of up to 150 MHz and features a 256-MAPBGA package. This microcontroller includes 64 Kbytes of internal SRAM, a dual-bank SDRAM controller, and a 16 or 32 channel enhanced Time Processor Unit (eTPU). It is equipped with four 32-bit timers, a 4-channel DMA controller, and supports up to two CAN modules, three UARTs, and a queued SPI interface. The MCF5235CVM150J is designed for general-purpose industrial control applications and serves as a high-performance upgrade for users of the MC68332 microcontroller. Its robust feature set makes it suitable for applications requiring efficient processing and communication capabilities.
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5235CVM150J-ND | MCF5235CVM150J | MCF5235CVM150J | MCF5235CVM150J |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 1.4 to 1.6 volts | 1.6 to 1.4 volts |