Coldfire V2 MCF5235 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MCF5235CVM150557 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active |
| Clock Speed | 150 MHz |
| RAM | 64 KB |