NXP Semiconductors Microcontrollers MCF5235CVF150

Description
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
Request a Quote Datasheet
Description
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF5235CVF150-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF5235CVF150-ND
Microcontrollers MCF5235CVF150-ND
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)

Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)

Buy Now Datasheet
 - MCF5235CVF150 - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit, 150MHz, CMOS, PBGA256

RISC Microprocessor, 32-Bit, 150MHz, CMOS, PBGA256

Supplier's Site Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-MCF5235CVF150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MCF5235CVF150
32-bit 32BIT Embedded Microcontroller MCU 685-MCF5235CVF150
IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF5235CVF150 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5235CVF150 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF5235CVF150 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5235CVF150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF5235CVF150 - 926489-MCF5235CVF150 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5235CVF150
926489-MCF5235CVF150
Embedded - Embedded - Microcontrollers - MCF5235CVF150 926489-MCF5235CVF150
Manufacturer: NXP Win Source Part Number: 926489-MCF5235CVF150 Series: MCF523x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 150MHz - ROMless 256-MAPBGA (17x17) Core Processor: Coldfire V2 Speed: 150MHz Package: 256-LBGA Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 113 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Part Status: Obsolete Family Name: MCF52 Categories: Integrated Circuits (ICs) Case / Package: 256-MAPBGA (17x17) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926489-MCF5235CVF150
Series: MCF523x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 150MHz - ROMless 256-MAPBGA (17x17)
Core Processor: Coldfire V2
Speed: 150MHz
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 113
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 1.6V
Part Status: Obsolete
Family Name: MCF52
Categories: Integrated Circuits (ICs)
Case / Package: 256-MAPBGA (17x17)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MCF5235CVF150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5235CVF150
Microcontrollers MCF5235CVF150
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)

Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)

Buy Now Datasheet
Microcontrollers - MCF5235CVF150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5235CVF150
Microcontrollers MCF5235CVF150
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)

Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF5235CVF150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF5235CVF150
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF5235CVF150
IC MCU 32BIT ROMLESS 256MAPBGA

IC MCU 32BIT ROMLESS 256MAPBGA

Supplier's Site
Embedded - Microcontrollers - MCF5235CVF150 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5235CVF150
Embedded - Microcontrollers MCF5235CVF150
IC MCU 32BIT ROMLESS 256MAPBGA

IC MCU 32BIT ROMLESS 256MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF5235CVF150-ND MCF5235CVF150 685-MCF5235CVF150 926489-MCF5235CVF150 MCF5235CVF150 MCF5235CVF150 MCF5235CVF150
Product Name Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF5235CVF150 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
RAM 64 KB 64 KB 64 KB 64 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 1.4 to 1.6 volts 1.4 to 1.6 volts 1.4 to 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers