Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)
IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF5232CVM150J from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5232CVM150J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1229442-MCF5232CVM15
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MCF523x
Core Processor: Coldfire V2
Speed: 150MHz
Package: Tray
Standard Package: 630
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 97
Program Memory Type: ROMless
RAM Size: 64K x 8
Oscillator Type: External
Package / Case: 196-LBGA
Supplier Device Package: 196-LBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.4V ~ 1.6V
ECCN: OBSOLETE
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MCF52
Product Status: Obsolete
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)
IC MCU 32BIT ROMLESS 196MAPBGA
IC MCU 32BIT ROMLESS 196MAPBGA
IC MCU 32BIT ROMLESS 196MAPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5232CVM150J-ND | 685-MCF5232CVM150J | 1229442-MCF5232CVM150J | MCF5232CVM150J | MCF5232CVM150J | MCF5232CVM150J | MCF5232CVM150J |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.6 volts | 1.4 to 1.6 volts |