IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF5232CVM100 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5232CVM100 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 100MHz ROMless 196-LBGA (15x15)
Manufacturer: NXP
Win Source Part Number: 1220660-MCF5232CVM10
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 100MHz
Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, WDT
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 196-MAPBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 196-LBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: MCF5232
Manufacturer Pack Quantity: 630
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 97
Date RAM Size: 64K x 8
IC MCU 32BIT ROMLESS 196MAPBGA
IC MCU 32BIT ROMLESS 196MAPBGA
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 100MHz ROMless 196-LBGA (15x15)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5232CVM100 | MCF5232CVM100-ND | 1220660-MCF5232CVM100 | MCF5232CVM100 | MCF5232CVM100 | MCF5232CVM100 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5232CVM100 | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART | CAN; SPI; UART; USART |