Coldfire V2 MCF5225x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MCF52258VN80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52258VN80 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1220657-MCF52258VN80
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 80MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-MAPBGA (13x13)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 144-LBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MCF52258
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 96
Date RAM Size: 64K x 8
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 80MHz, CMOS, PBGA144
IC MCU 32B 512KB FLASH 144MAPBGA
32-bit Microcontrollers - MCU KIRIN3 144MAPBGA
IC MCU 32B 512KB FLASH 144MAPBGA
Coldfire V2 MCF5225x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Coldfire V2 MCF5225x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF52258VN80-ND | 685-MCF52258VN80 | 1220657-MCF52258VN80 | MCF52258VN80 | MCF52258VN80 | MCF52258VN80 | MCF52258VN80 | MCF52258VN80 |
| Product Name | Microcontrollers | 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCF52258VN80 | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 8x12b | |||||||
| RAM | 64 KB | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |