The MCF52259 microcontroller is a 32-bit device from the ColdFire family, operating at a frequency of up to 80 MHz. It features a Version 2 ColdFire core that delivers up to 76 MIPS performance, making it suitable for applications requiring high processing power and efficiency. The microcontroller includes up to 512 KB of flash memory and 64 KB of SRAM, providing ample on-chip memory for various applications. Key integrated modules include a Cryptography Acceleration Unit (CAU), a Fast Ethernet controller, USB On-The-Go (USBOTG), and a FlexCAN controller for network communications. It also supports multiple communication interfaces, including three UARTs and two I2C modules, enhancing its versatility in connectivity. The device is equipped with an eight-channel 12-bit ADC for analog signal processing and features a range of timers and a real-time clock for precise timing applications. The MCF52259 is available in a 144 LQFP package, making it suitable for compact designs. Its combination of performance, integrated peripherals, and memory capacity makes it a strong candidate for embedded systems in various industries.
Coldfire V2 MCF5225x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: MCF52255CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52255CAF80 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1220655-MCF52255CAF8
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 80MHz
Connectivity: CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MCF52255
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 56
Date RAM Size: 64K x 8
Coldfire V2 MCF5225x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 80MHZ, LQFP-100; Product Range:Coldfire V2 Family MCF5225x Series Microcontrollers; Architecture:Coldfir
IC MCU 32BIT 512KB FLASH 100LQFP
32-bit Microcontrollers - MCU KIRIN3 COLDFIRE V2
IC MCU 32BIT 512KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF52255CAF80-ND | 685-MCF52255CAF80 | 1220655-MCF52255CAF80 | MCF52255CAF80 | MCF52255CAF80 | 09P3966 | MCF52255CAF80 | MCF52255CAF80 | MCF52255CAF80 |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCF52255CAF80 | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Coldfire V2, 80Mhz, Lqfp-100; Product Range Nxp | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 8x12b | ||||||||
| RAM | 64 KB | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 512 KB |