Manufacturer: NXP
Win Source Part Number: 1220653-MCF52252AF80
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 80MHz
Connectivity: CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MCF52252
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 56
Date RAM Size: 32K x 8
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MCF52252AF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52252AF80 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF5225x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 80MHZ, LQFP-100; Product Range:Coldfire V2 Family MCF5225x Series Microcontrollers; Architecture:Coldfir
Coldfire V2 MCF5225x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
32-bit Microcontrollers - MCU KIRIN3 COLDFIRE V2
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1220653-MCF52252AF80 | 685-MCF52252AF80 | MCF52252AF80-ND | 09P3962 | MCF52252AF80 | MCF52252AF80 | MCF52252AF80 | MCF52252AF80 | MCF52252AF80 |
| Product Name | Embedded - Embedded - Microcontrollers - MCF52252AF80 | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Coldfire V2, 80Mhz, Lqfp-100; Product Range Nxp | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |