NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF52236AF50 MCF52236AF50

Description
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MCF52236AF50 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80

RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF52236AF50 - 074814-MCF52236AF50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52236AF50
074814-MCF52236AF50
Embedded - Embedded - Microcontrollers - MCF52236AF50 074814-MCF52236AF50
Manufacturer: NXP Win Source Part Number: 074814-MCF52236AF50 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 56 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 074814-MCF52236AF50
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 56
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MCF52236AF50
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MCF52236AF50
IC MCU 32BIT 256KB FLASH 80LQFP Product overview: MCF52236AF50 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52236AF50 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 80LQFP Product overview: MCF52236AF50 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52236AF50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCF52236AF50-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF52236AF50-ND
Microcontrollers MCF52236AF50-ND
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF52236AF50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF52236AF50
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF52236AF50
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MCF52236AF50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52236AF50
Microcontrollers MCF52236AF50
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MCF52236AF50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52236AF50
Microcontrollers MCF52236AF50
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MCF52236AF50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52236AF50
Embedded - Microcontrollers MCF52236AF50
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF52236AF50
32-bit Microcontrollers - MCU MCF52236AF50
32-bit Microcontrollers - MCU 32B 256K FLASH 32KSRAM

32-bit Microcontrollers - MCU 32B 256K FLASH 32KSRAM

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF52236AF50 074814-MCF52236AF50 685-MCF52236AF50 MCF52236AF50-ND MCF52236AF50 MCF52236AF50 MCF52236AF50 MCF52236AF50
Product Name Embedded - Embedded - Microcontrollers - MCF52236AF50 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Package Type QFP; Other; LQFP80 QFP; Other; 80-LQFP (14x14) Other; Tray LFQP; Other; 80-LQFP Other; 80-LQFP QFP; Other; 80-LQFP
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details