NXP Semiconductors Microcontrollers MCF52233CVM60

Description
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 121-MAPBGA (12x12)
Request a Quote Datasheet
Description
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 121-MAPBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF52233CVM60-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF52233CVM60-ND
Microcontrollers MCF52233CVM60-ND
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 121-MAPBGA (12x12)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 121-MAPBGA (12x12)

Buy Now Datasheet
256KB Embedded Microcontroller MCU - 685-MCF52233CVM60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-MCF52233CVM60
256KB Embedded Microcontroller MCU 685-MCF52233CVM60
IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MCF52233CVM60 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52233CVM60 can be used for catalog matching and distributor lookup.

IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MCF52233CVM60 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52233CVM60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF52233CVM60 - 1220648-MCF52233CVM60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52233CVM60
1220648-MCF52233CVM60
Embedded - Embedded - Microcontrollers - MCF52233CVM60 1220648-MCF52233CVM60
Manufacturer: NXP Win Source Part Number: 1220648-MCF52233CVM6 0 Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V2 Speed: 60MHz Connectivity: Ethernet, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 121-MAPBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 121-LBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MCF52233 Manufacturer Pack Quantity: 189 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 73 Date RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 1220648-MCF52233CVM60
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 60MHz
Connectivity: Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 121-MAPBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 121-LBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MCF52233
Manufacturer Pack Quantity: 189
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 73
Date RAM Size: 32K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF52233CVM60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF52233CVM60
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF52233CVM60
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF52233CVM60
32-bit Microcontrollers - MCU MCF52233CVM60
32-bit Microcontrollers - MCU KIRIN2E 121 MAPBGA EPP

32-bit Microcontrollers - MCU KIRIN2E 121 MAPBGA EPP

Buy Now Datasheet
Microcontrollers - MCF52233CVM60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52233CVM60
Microcontrollers MCF52233CVM60
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 121-MAPBGA (12x12)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 121-MAPBGA (12x12)

Buy Now Datasheet
Microcontrollers - MCF52233CVM60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52233CVM60
Microcontrollers MCF52233CVM60
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 121-MAPBGA (12x12)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 121-MAPBGA (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - MCF52233CVM60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52233CVM60
Embedded - Microcontrollers MCF52233CVM60
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site Datasheet
Microcontrollers - MCF52233CVM60 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF52233CVM60
Microcontrollers MCF52233CVM60
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF52233CVM60-ND 685-MCF52233CVM60 1220648-MCF52233CVM60 MCF52233CVM60 MCF52233CVM60 MCF52233CVM60 MCF52233CVM60 MCF52233CVM60
Product Name Microcontrollers 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF52233CVM60 Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 8x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details