NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF52232CAF50 MCF52232CAF50

Description
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MCF52232CAF50 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80

RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80

Supplier's Site Datasheet
 - MCF52232CAF50 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80

RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF52232CAF50 - 208151-MCF52232CAF50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52232CAF50
208151-MCF52232CAF50
Embedded - Embedded - Microcontrollers - MCF52232CAF50 208151-MCF52232CAF50
Manufacturer: NXP Win Source Part Number: 208151-MCF52232CAF50 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 56 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 208151-MCF52232CAF50
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 56
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8

Buy Now Datasheet
Microcontrollers - MCF52232CAF50-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF52232CAF50-ND
Microcontrollers MCF52232CAF50-ND
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-MCF52232CAF50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MCF52232CAF50
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MCF52232CAF50
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: MCF52232CAF50 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52232CAF50 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 80LQFP Product overview: MCF52232CAF50 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52232CAF50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF52232CAF50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF52232CAF50
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF52232CAF50
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - MCF52232CAF50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52232CAF50
Embedded - Microcontrollers MCF52232CAF50
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MCF52232CAF50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52232CAF50
Microcontrollers MCF52232CAF50
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MCF52232CAF50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52232CAF50
Microcontrollers MCF52232CAF50
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MCF52232CAF50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52232CAF50
Microcontrollers MCF52232CAF50
ColdFire V2 - Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

ColdFire V2 - Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF52232CAF50
32-bit Microcontrollers - MCU MCF52232CAF50
32-bit Microcontrollers - MCU 32B 128K FLASH 16KSRAM

32-bit Microcontrollers - MCU 32B 128K FLASH 16KSRAM

Buy Now Datasheet
Mcu, 32Bit, Coldfire V2, 50Mhz, Lqfp-80; Product Range Nxp - 54M7137 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Coldfire V2, 50Mhz, Lqfp-80; Product Range Nxp
54M7137
Mcu, 32Bit, Coldfire V2, 50Mhz, Lqfp-80; Product Range Nxp 54M7137
MCU, 32BIT, COLDFIRE V2, 50MHZ, LQFP-80; Product Range:Coldfire Microcontrollers; Architecture:Coldfir e v2; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:LQFP RoHS Compliant: Yes

MCU, 32BIT, COLDFIRE V2, 50MHZ, LQFP-80; Product Range:Coldfire Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF52232CAF50 208151-MCF52232CAF50 MCF52232CAF50-ND 685-MCF52232CAF50 MCF52232CAF50 MCF52232CAF50 MCF52232CAF50 MCF52232CAF50 MCF52232CAF50 54M7137
Product Name Embedded - Embedded - Microcontrollers - MCF52232CAF50 Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, Coldfire V2, 50Mhz, Lqfp-80; Product Range Nxp
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Removed; Obsolete Active Removed; Obsolete
ROM Type Flash Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Package Type QFP; Other; LQFP80 QFP; Other; 80-LQFP (14x14) LFQP; Other; 80-LQFP Other; Bulk Other; 80-LQFP QFP; Other; 80-LQFP QFP; Other; 80-LQFP Other; LQFP
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers