NXP Semiconductors Microcontrollers MCF52231CAL60

Description
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF52231CAL60-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF52231CAL60-ND
Microcontrollers MCF52231CAL60-ND
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-MCF52231CAL60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MCF52231CAL60
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MCF52231CAL60
IC MCU 32BIT 128KB FLASH 112LQFP Product overview: MCF52231CAL60 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52231CAL60 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 112LQFP Product overview: MCF52231CAL60 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52231CAL60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF52231CAL60 - 1220645-MCF52231CAL60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52231CAL60
1220645-MCF52231CAL60
Embedded - Embedded - Microcontrollers - MCF52231CAL60 1220645-MCF52231CAL60
Manufacturer: NXP Win Source Part Number: 1220645-MCF52231CAL6 0 Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V2 Speed: 60MHz Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 112-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 112-LQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MCF52231 Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 73 Date RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 1220645-MCF52231CAL60
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 60MHz
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 112-LQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MCF52231
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 73
Date RAM Size: 32K x 8

Buy Now
 - MCF52231CAL60 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 60MHz, CMOS, PQFP112

RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 60MHz, CMOS, PQFP112

Supplier's Site Datasheet
 - MCF52231CAL60 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 60MHz, CMOS, PQFP112

RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 60MHz, CMOS, PQFP112

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF52231CAL60
32-bit Microcontrollers - MCU MCF52231CAL60
32-bit Microcontrollers - MCU KIRIN2E EPP

32-bit Microcontrollers - MCU KIRIN2E EPP

Buy Now Datasheet
Microcontrollers - MCF52231CAL60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52231CAL60
Microcontrollers MCF52231CAL60
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MCF52231CAL60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52231CAL60
Microcontrollers MCF52231CAL60
Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Coldfire V2 MCF5223x Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - MCF52231CAL60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52231CAL60
Embedded - Microcontrollers MCF52231CAL60
IC MCU 32BIT 128KB FLASH 112LQFP

IC MCU 32BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF52231CAL60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF52231CAL60
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF52231CAL60
IC MCU 32BIT 128KB FLASH 112LQFP

IC MCU 32BIT 128KB FLASH 112LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF52231CAL60-ND 685-MCF52231CAL60 1220645-MCF52231CAL60 MCF52231CAL60 MCF52231CAL60 MCF52231CAL60 MCF52231CAL60 MCF52231CAL60
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF52231CAL60 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 8x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7784AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers