NXP Semiconductors 32-bit 32BIT 256KB Embedded Microcontroller MCU MCF52223CAF80

Description
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MCF52223CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52223CAF80 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MCF52223CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52223CAF80 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCF52223CAF80 is a 32-bit microcontroller from the ColdFire family, operating at a frequency of up to 80 MHz. It features a Version 2 ColdFire core that delivers up to 76 MIPS performance, making it suitable for applications requiring efficient processing power. The device includes 256 Kbytes of flash memory and 32 Kbytes of SRAM, providing ample on-chip memory for various applications. Key integrated peripherals include a USB On-The-Go (USBOTG) interface, three UARTs for serial communication, an I2C bus interface, and a Queued Serial Peripheral Interface (QSPI) module. The microcontroller also incorporates an eight-channel, 12-bit fast analog-to-digital converter (ADC), a four-channel direct memory access (DMA) controller, and multiple timers for input capture/output compare and pulse width modulation (PWM) functions. The MCF52223CAF80 is available in a 100-pin LQFP package and is RoHS-compliant, making it a viable option for engineers looking for a versatile microcontroller with a rich feature set for embedded applications.

Datasheet Summary
Powered by GS/AI

The MCF52223CAF80 is a 32-bit microcontroller from the ColdFire family, operating at a frequency of up to 80 MHz. It features a Version 2 ColdFire core that delivers up to 76 MIPS performance, making it suitable for applications requiring efficient processing power. The device includes 256 Kbytes of flash memory and 32 Kbytes of SRAM, providing ample on-chip memory for various applications. Key integrated peripherals include a USB On-The-Go (USBOTG) interface, three UARTs for serial communication, an I2C bus interface, and a Queued Serial Peripheral Interface (QSPI) module. The microcontroller also incorporates an eight-channel, 12-bit fast analog-to-digital converter (ADC), a four-channel direct memory access (DMA) controller, and multiple timers for input capture/output compare and pulse width modulation (PWM) functions. The MCF52223CAF80 is available in a 100-pin LQFP package and is RoHS-compliant, making it a viable option for engineers looking for a versatile microcontroller with a rich feature set for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MCF52223CAF80
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MCF52223CAF80
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MCF52223CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52223CAF80 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MCF52223CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52223CAF80 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - MCF52223CAF80-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF52223CAF80-ND
Microcontrollers MCF52223CAF80-ND
Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MCF52223CAF80 - 208150-MCF52223CAF80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52223CAF80
208150-MCF52223CAF80
Embedded - Embedded - Microcontrollers - MCF52223CAF80 208150-MCF52223CAF80
Manufacturer: NXP Win Source Part Number: 208150-MCF52223CAF80 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 56 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 208150-MCF52223CAF80
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 56
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MCF52223CAF80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52223CAF80
Microcontrollers MCF52223CAF80
Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MCF52223CAF80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52223CAF80
Microcontrollers MCF52223CAF80
Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MCF52223CAF80 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF52223CAF80
Microcontrollers MCF52223CAF80
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF52223CAF80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF52223CAF80
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF52223CAF80
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF52223CAF80
32-bit Microcontrollers - MCU MCF52223CAF80
32-bit Microcontrollers - MCU 32-BIT MCU W/ USB FS OTG

32-bit Microcontrollers - MCU 32-BIT MCU W/ USB FS OTG

Buy Now Datasheet
Coldfire V2 MCF5222x Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) - 568-MCF52223CAF80 - Utmel Electronic Limited
Hong Kong, China
Coldfire V2 MCF5222x Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
568-MCF52223CAF80
Coldfire V2 MCF5222x Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) 568-MCF52223CAF80
Coldfire V2 MCF5222x Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Coldfire V2 MCF5222x Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Supplier's Site
Embedded - Microcontrollers - MCF52223CAF80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52223CAF80
Embedded - Microcontrollers MCF52223CAF80
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MCF52223CAF80 MCF52223CAF80-ND 208150-MCF52223CAF80 MCF52223CAF80 MCF52223CAF80 MCF52223CAF80 MCF52223CAF80 MCF52223CAF80 568-MCF52223CAF80 MCF52223CAF80
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MCF52223CAF80 Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Coldfire V2 MCF5222x Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts 3.3 volts
Serial Interface I2C/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 370015736 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers