NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF52223CAF66 MCF52223CAF66

Description
Manufacturer: NXP Win Source Part Number: 317569-MCF52223CAF66 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 56 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 317569-MCF52223CAF66 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 56 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF52223CAF66 - 317569-MCF52223CAF66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52223CAF66
317569-MCF52223CAF66
Embedded - Embedded - Microcontrollers - MCF52223CAF66 317569-MCF52223CAF66
Manufacturer: NXP Win Source Part Number: 317569-MCF52223CAF66 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 56 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 317569-MCF52223CAF66
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 56
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MCF52223CAF66-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF52223CAF66-ND
Microcontrollers MCF52223CAF66-ND
Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MCF52223CAF66
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MCF52223CAF66
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MCF52223CAF66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52223CAF66 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MCF52223CAF66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52223CAF66 can be used for catalog matching and distributor lookup.

Supplier's Site
 - MCF52223CAF66 - Rochester Electronics
Newburyport, MA, United States
MCF5222X 32-bit MCU, ColdFire V2 core, 256KB Flash, 66MHz

MCF5222X 32-bit MCU, ColdFire V2 core, 256KB Flash, 66MHz

Supplier's Site Datasheet
Microcontrollers - MCF52223CAF66 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF52223CAF66
Microcontrollers MCF52223CAF66
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF52223CAF66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF52223CAF66
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF52223CAF66
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MCF52223CAF66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52223CAF66
Microcontrollers MCF52223CAF66
Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MCF52223CAF66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52223CAF66
Microcontrollers MCF52223CAF66
ColdFire V2 - Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ColdFire V2 - Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MCF52223CAF66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52223CAF66
Embedded - Microcontrollers MCF52223CAF66
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF52223CAF66
32-bit Microcontrollers - MCU MCF52223CAF66
32-bit Microcontrollers - MCU 32-BIT MCU W/ USB FS OTG

32-bit Microcontrollers - MCU 32-BIT MCU W/ USB FS OTG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 317569-MCF52223CAF66 MCF52223CAF66-ND 685-MCF52223CAF66 MCF52223CAF66 MCF52223CAF66 MCF52223CAF66 MCF52223CAF66 MCF52223CAF66 MCF52223CAF66 MCF52223CAF66
Product Name Embedded - Embedded - Microcontrollers - MCF52223CAF66 Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit
Life Cycle Stage Active Obsolete Removed; Obsolete Last Time Buy Active
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details