Coldfire V2 MCF5221x Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
Manufacturer: NXP
Win Source Part Number: 1220636-MCF52210CVM8
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 80MHz
Connectivity: I2C, SPI, UART/USART, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 81-MAPBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 81-LBGA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: MCF52210
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 55
Date RAM Size: 16K x 8
MCU 32-bit ColdFire RISC 64KB Flash 3.3V 81-Pin MAP-BGA Tray Product overview: MCF52210CVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 3.3V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 3.3V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52210CVM80 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 64KB FLASH 81MAPBGA
Coldfire V2 MCF5221x Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
Coldfire V2 MCF5221x Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
Coldfire V2 MCF5221x Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
32-bit Microcontrollers - MCU KIRIN0 WITH USB 64K FLSH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF52210CVM80-ND | 1220636-MCF52210CVM80 | 685-MCF52210CVM80 | MCF52210CVM80 | MCF52210CVM80 | MCF52210CVM80 | MCF52210CVM80 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF52210CVM80 | 32-bit 64KB 3.3V BGA Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |