IC MCU 32B 512KB FLASH 256MAPBGA Product overview: MCF5216CVM66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5216CVM66 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
Manufacturer: NXP
Win Source Part Number: 758431-MCF5216CVM66
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 66MHz
Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 2.7V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 256-MAPBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MCF5216
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 142
Date RAM Size: 64K x 8
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 66MHZ, BGA-256; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Architecture:Coldfir
32-bit Microcontrollers - MCU MCF5216 V2CORE 512K FLASH
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5216CVM66 | MCF5216CVM66-ND | 758431-MCF5216CVM66 | MCF5216CVM66 | MCF5216CVM66 | MCF5216CVM66 | 62K4814 | MCF5216CVM66 | MCF5216CVM66 |
| Product Name | 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5216CVM66 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Coldfire V2, 66Mhz, Bga-256; Product Range Nxp | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 64 KB | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | 2.7 to 3.6 volts | ||||
| Serial Interface | CAN/I2C/SPI/UART | CAN; SPI; UART; USART |