Manufacturer: NXP
Win Source Part Number: 144995-MCF5213LCVM80
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 56
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 81-MAPBGA (10x10)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
IC MCU 32BIT 256KB FLSH 81MAPBGA Product overview: MCF5213LCVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5213LCVM80 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
IC MCU 32BIT 256KB FLSH 81MAPBGA
IC MCU 32BIT 256KB FLSH 81MAPBGA
32-BIT MICROCONTROLLER IC; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Device Core:Coldfire v2; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:81Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLSH 81MAPBGA
32-bit Microcontrollers - MCU MCF5213 KIRIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 144995-MCF5213LCVM80 | 685-MCF5213LCVM80 | MCF5213LCVM80-ND | MCF5213LCVM80 | MCF5213LCVM80 | MCF5213LCVM80 | MCF5213LCVM80 | 62K4812 | MCF5213LCVM80 | MCF5213LCVM80 |
| Product Name | Embedded - Embedded - Microcontrollers - MCF5213LCVM80 | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-Bit Microcontroller Ic; Product Range Nxp | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | Active | Active | ||||||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |