IC MCU 32BIT 256KB FLSH 81MAPBGA Product overview: MCF5213LCVM66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5213LCVM66 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
IC MCU 32BIT 256KB FLSH 81MAPBGA
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
32-bit Microcontrollers - MCU MCF5213 KIRIN
32-BIT MICROCONTROLLER IC; Product Range:Coldfire Microcontrollers; Device Core:Coldfire v2; Data Bus Width:32bit; Operating Frequency Max:66MHz; Program Memory Size:256KB; No. of Pins:81Pins; IC Case / Package:BGA RoHS Compliant: Yes
IC MCU 32BIT 256KB FLSH 81MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5213LCVM66 | MCF5213LCVM66-ND | MCF5213LCVM66 | MCF5213LCVM66 | MCF5213LCVM66 | MCF5213LCVM66 | 62K4811 | MCF5213LCVM66 |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | 32-Bit Microcontroller Ic; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | |||||
| Serial Interface | I2C/SPI/UART | CAN; SPI; UART; USART |