Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
32-bit Microcontrollers - MCU MCF5212 KIRIN
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5212CAE66R-ND | MCF5212CAE66R | MCF5212CAE66R | MCF5212CAE66R | MCF5212CAE66R | MCF5212CAE66R |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| Bits | Other; A/D 8x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |