NXP Semiconductors Microcontrollers MCF5211LCVM80

Description
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)
Request a Quote Datasheet
Description
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF5211LCVM80-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF5211LCVM80-ND
Microcontrollers MCF5211LCVM80-ND
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-MCF5211LCVM80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MCF5211LCVM80
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MCF5211LCVM80
IC MCU 32BIT 128KB FLSH 81MAPBGA Product overview: MCF5211LCVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5211LCVM80 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 81MAPBGA Product overview: MCF5211LCVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5211LCVM80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MCF5211LCVM80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5211LCVM80
Embedded - Microcontrollers MCF5211LCVM80
IC MCU 32BIT 128KB FLSH 81MAPBGA

IC MCU 32BIT 128KB FLSH 81MAPBGA

Supplier's Site Datasheet
Microcontrollers - MCF5211LCVM80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5211LCVM80
Microcontrollers MCF5211LCVM80
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF5211LCVM80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF5211LCVM80
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF5211LCVM80
IC MCU 32BIT 128KB FLSH 81MAPBGA

IC MCU 32BIT 128KB FLSH 81MAPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF5211LCVM80-ND 685-MCF5211LCVM80 MCF5211LCVM80 MCF5211LCVM80 MCF5211LCVM80
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 8x12b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C167CSLMCAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers