IC MCU 32BIT 128KB FLASH 64QFN
IC MCU 32BIT 128KB FLASH 64QFN Product overview: MCF5211LCEP66 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5211LCEP66 can be used for catalog matching and distributor lookup.
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 66MHz, CMOS
IC MCU 32BIT 128KB FLASH 64QFN
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-QFN-EP (9x9)
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-QFN-EP (9x9)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5211LCEP66-ND | 685-MCF5211LCEP66 | MCF5211LCEP66 | MCF5211LCEP66 | MCF5211LCEP66 | MCF5211LCEP66 |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| Bits | Other; A/D 8x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |