Win Source Part Number: 1209421-MCF52110CAE6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MCF521xx
Core Processor: Coldfire V2
Speed: 66MHz
Package: Tray
Standard Package: 800
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): MCF52110CAE66.;
ECCN: 5A991B4B
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935316619557
Base Product Number: MCF52110
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: MCF52110CAE66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52110CAE66 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 64LQFP
IC MCU 32BIT 128KB FLASH 64LQFP
32-bit Microcontrollers - MCU KIRIN0 WITHOUT USB
IC MCU 32BIT 128KB FLASH 64LQFP
IC MCU 32BIT 128KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1209421-MCF52110CAE66 | 685-MCF52110CAE66 | MCF52110CAE66-ND | MCF52110CAE66 | 568-MCF52110CAE66 | MCF52110CAE66 | MCF52110CAE66 | MCF52110CAE66 | MCF52110CAE66 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | IC MCU 32BIT 128KB FLASH 64LQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 25 MHz | 66 MHz | 66 MHz | |||
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3.6 volts | 3 to 3.6 volts |