Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-MAPBGA (13x13)
Manufacturer: NXP
Win Source Part Number: 1220632-MCF5207CVM16
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 166.67MHz
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, WDT
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-MAPBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MCF5207
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 30
Date RAM Size: 16K x 8
IC MCU 32BIT ROMLESS 144MAPBGA Product overview: MCF5207CVM166 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5207CVM166 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 144MAPBGA
IC MCU 32BIT ROMLESS 144MAPBGA
IC MCU 32BIT ROMLESS 144MAPBGA
Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-MAPBGA (13x13)
Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-MAPBGA (13x13)
Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-MAPBGA (13x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5207CVM166-ND | 1220632-MCF5207CVM166 | 685-MCF5207CVM166 | MCF5207CVM166 | MCF5207CVM166 | MCF5207CVM166 | MCF5207CVM166 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5207CVM166 | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 167 MHz | 167 MHz | 167 MHz | 167 MHz | 167 MHz | 167 MHz | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||||
| Supply Voltage | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 3.6 to 1.4 volts | 1.4 to 3.6 volts |