NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF5207CAG166 MCF5207CAG166

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 814466-MCF5207CAG166 Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V2 Speed: 166.67MHz Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 30 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Part Number Series: MCF5207 Voltage - Supply (Vcc/Vdd): 1.4V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 814466-MCF5207CAG166 Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V2 Speed: 166.67MHz Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 30 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Part Number Series: MCF5207 Voltage - Supply (Vcc/Vdd): 1.4V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5207CAG166 - 814466-MCF5207CAG166 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5207CAG166
814466-MCF5207CAG166
Embedded - Embedded - Microcontrollers - MCF5207CAG166 814466-MCF5207CAG166
Manufacturer: NXP USA Inc. Win Source Part Number: 814466-MCF5207CAG166 Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V2 Speed: 166.67MHz Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 30 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Part Number Series: MCF5207 Voltage - Supply (Vcc/Vdd): 1.4V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 814466-MCF5207CAG166
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 166.67MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 30
Program Memory Type: ROMless
RAM Size: 16K x 8
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
Part Number Series: MCF5207
Voltage - Supply (Vcc/Vdd): 1.4V ~ 3.6V

Buy Now
Microcontrollers - MCF5207CAG166-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF5207CAG166-ND
Microcontrollers MCF5207CAG166-ND
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-MCF5207CAG166 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MCF5207CAG166
32-bit 32BIT Embedded Microcontroller MCU 685-MCF5207CAG166
IC MCU 32BIT ROMLESS 144LQFP / Microprocessor Data Sheet Product overview: MCF5207CAG166 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5207CAG166 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144LQFP / Microprocessor Data Sheet Product overview: MCF5207CAG166 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5207CAG166 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - MCF5207CAG166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5207CAG166
Microcontrollers MCF5207CAG166
Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-LQFP (20x20)

Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MCF5207CAG166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5207CAG166
Microcontrollers MCF5207CAG166
Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-LQFP (20x20)

Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 814466-MCF5207CAG166 MCF5207CAG166-ND 685-MCF5207CAG166 MCF5207CAG166 MCF5207CAG166
Product Name Embedded - Embedded - Microcontrollers - MCF5207CAG166 Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core
Clock Speed 167 MHz 167 MHz 167 MHz 167 MHz
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type ROMLess; ROMless ROMLess
Supply Voltage 1.4 to 3.6 volts 1.4 to 3.6 volts 1.4 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details