NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF5206FT25 MCF5206FT25

Description
Manufacturer: NXP Win Source Part Number: 208143-MCF5206FT25 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 8 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-QFP (28x28) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 512 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208143-MCF5206FT25 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 8 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-QFP (28x28) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 512 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5206FT25 - 208143-MCF5206FT25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5206FT25
208143-MCF5206FT25
Embedded - Embedded - Microcontrollers - MCF5206FT25 208143-MCF5206FT25
Manufacturer: NXP Win Source Part Number: 208143-MCF5206FT25 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 8 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-QFP (28x28) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 512 x 8

Manufacturer: NXP
Win Source Part Number: 208143-MCF5206FT25
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 8
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-QFP (28x28)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 32-Bit
Data RAM Size: 512 x 8

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-MCF5206FT25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MCF5206FT25
32-bit 32BIT Embedded Microcontroller MCU 685-MCF5206FT25
IC MCU 32BIT ROMLESS 160QFP Product overview: MCF5206FT25 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5206FT25 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 160QFP Product overview: MCF5206FT25 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5206FT25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208143-MCF5206FT25 685-MCF5206FT25
Product Name Embedded - Embedded - Microcontrollers - MCF5206FT25 32-bit 32BIT Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 25 MHz
RAM 0.5120 KB 0.5120 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164SL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers