Manufacturer: NXP
Win Source Part Number: 926484-MCF5206CAB25A
Series: MCF520x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V2 Microprocessor IC series 1 Core, 32-Bit 25MHz 160-QFP (28x28)
Core Processor: Coldfire V2
Speed: 25MHz
Package: Tray
Package: 160-BQFP
Part Status: Obsolete
Family Name: MCF5206
Categories: Integrated Circuits (ICs)
Case / Package: 160-QFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 25MHz 160-QFP (28x28)
IC MPU MCF520X 25MHZ 160QFP Product overview: MCF5206CAB25A from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCF5206CAB25A can be used for catalog matching and distributor lookup.
IC MPU MCF520X 25MHZ 160QFP
IC MCU 32BIT ROMLESS 160QFP
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 25MHz 160-QFP (28x28)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 926484-MCF5206CAB25A | MCF5206CAB25A-ND | 694-MCF5206CAB25A | MCF5206CAB25A | MCF5206CAB25A | MCF5206CAB25A |
| Product Name | Embedded - Embedded - Microprocessors - MCF5206CAB25A | Microprocessors | 25MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | QFP; Other; 160-QFP (28x28) | Other; 160-BQFP | Other; Bulk | QFP | QFP; Other; 160-BQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |