NXP Semiconductors 33MHZ Embedded Microprocessor MPU MCF5206AB33A

Description
IC MPU MCF520X 33MHZ 160QFP Product overview: MCF5206AB33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCF5206AB33A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MCF520X 33MHZ 160QFP Product overview: MCF5206AB33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCF5206AB33A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Embedded Microprocessor MPU - 694-MCF5206AB33A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MCF5206AB33A
33MHZ Embedded Microprocessor MPU 694-MCF5206AB33A
IC MPU MCF520X 33MHZ 160QFP Product overview: MCF5206AB33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCF5206AB33A can be used for catalog matching and distributor lookup.

IC MPU MCF520X 33MHZ 160QFP Product overview: MCF5206AB33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCF5206AB33A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCF5206AB33A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCF5206AB33A-ND
Microprocessors MCF5206AB33A-ND
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 33MHz 160-QFP (28x28)

Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 33MHz 160-QFP (28x28)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCF5206AB33A - 883957-MCF5206AB33A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCF5206AB33A
883957-MCF5206AB33A
Embedded - Embedded - Microprocessors - MCF5206AB33A 883957-MCF5206AB33A
Manufacturer: NXP Win Source Part Number: 883957-MCF5206AB33A Series: MCF520x Operating Temperature Range: 0°C ~ 70°C (TA) Features: Coldfire V2 Microprocessor IC series 1 Core, 32-Bit 33MHz 160-QFP (28x28) Core Processor: Coldfire V2 Speed: 33MHz Package: Tray Package: 160-BQFP Part Status: Obsolete Family Name: MCF5206 Categories: Integrated Circuits (ICs) Case / Package: 160-QFP (28x28) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883957-MCF5206AB33A
Series: MCF520x
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Coldfire V2 Microprocessor IC series 1 Core, 32-Bit 33MHz 160-QFP (28x28)
Core Processor: Coldfire V2
Speed: 33MHz
Package: Tray
Package: 160-BQFP
Part Status: Obsolete
Family Name: MCF5206
Categories: Integrated Circuits (ICs)
Case / Package: 160-QFP (28x28)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MCF5206AB33A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCF5206AB33A
Integrated Circuits (ICs) - Embedded - Microprocessors MCF5206AB33A
IC MPU MCF520X 33MHZ 160QFP

IC MPU MCF520X 33MHZ 160QFP

Supplier's Site
Microprocessors - MCF5206AB33A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCF5206AB33A
Microprocessors MCF5206AB33A
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 33MHz 160-QFP (28x28)

Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 33MHz 160-QFP (28x28)

Buy Now Datasheet
Microprocessors - MCF5206AB33A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCF5206AB33A
Microprocessors MCF5206AB33A
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 33MHz 160-QFP (28x28)

Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 33MHz 160-QFP (28x28)

Buy Now Datasheet
Embedded - Microprocessors - MCF5206AB33A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCF5206AB33A
Embedded - Microprocessors MCF5206AB33A
IC MCU 32BIT ROMLESS 160QFP

IC MCU 32BIT ROMLESS 160QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCF5206AB33A MCF5206AB33A-ND 883957-MCF5206AB33A MCF5206AB33A MCF5206AB33A MCF5206AB33A
Product Name 33MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCF5206AB33A Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 160-BQFP QFP; Other; 160-QFP (28x28) QFP QFP; Other; 160-BQFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1806BZWT4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3354 Sitara Processor - AM3354BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D35A-CN - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 324
View Details
6 suppliers