NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF51QU32VFM MCF51QU32VFM

Description
Manufacturer: NXP Win Source Part Number: 1220629-MCF51QU32VFM Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MCF51QU32 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 22 Date RAM Size: 8K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220629-MCF51QU32VFM Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MCF51QU32 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 22 Date RAM Size: 8K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF51QU32VFM - 1220629-MCF51QU32VFM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51QU32VFM
1220629-MCF51QU32VFM
Embedded - Embedded - Microcontrollers - MCF51QU32VFM 1220629-MCF51QU32VFM
Manufacturer: NXP Win Source Part Number: 1220629-MCF51QU32VFM Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MCF51QU32 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 22 Date RAM Size: 8K x 8

Manufacturer: NXP
Win Source Part Number: 1220629-MCF51QU32VFM
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V1
Speed: 50MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: MCF51QU32
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 22
Date RAM Size: 8K x 8

Buy Now
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-MCF51QU32VFM
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-MCF51QU32VFM
IC MCU 32BIT 32KB FLASH 32QFN Product overview: MCF51QU32VFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QU32VFM can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32QFN Product overview: MCF51QU32VFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QU32VFM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14445-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14445-ND
Microcontrollers 568-14445-ND
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
 - MCF51QU32VFM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 50MHz, CMOS

Microcontroller, 32-Bit, FLASH, 50MHz, CMOS

Supplier's Site Datasheet
 - MCF51QU32VFM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 50MHz, CMOS

Microcontroller, 32-Bit, FLASH, 50MHz, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF51QU32VFM
32-bit Microcontrollers - MCU MCF51QU32VFM
32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH

32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MCF51QU32VFM
Embedded - Microcontrollers MCF51QU32VFM
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - MCF51QU32VFM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51QU32VFM
Microcontrollers MCF51QU32VFM
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Microcontrollers - MCF51QU32VFM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51QU32VFM
Microcontrollers MCF51QU32VFM
Coldfire V1 - Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

Coldfire V1 - Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

Buy Now
32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH - 568-MCF51QU32VFM - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH
568-MCF51QU32VFM
32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH 568-MCF51QU32VFM
32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH

32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH

Supplier's Site
Microcontrollers - MCF51QU32VFM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF51QU32VFM
Microcontrollers MCF51QU32VFM
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF51QU32VFM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF51QU32VFM
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF51QU32VFM
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1220629-MCF51QU32VFM 685-MCF51QU32VFM 568-14445-ND MCF51QU32VFM MCF51QU32VFM MCF51QU32VFM MCF51QU32VFM MCF51QU32VFM 568-MCF51QU32VFM MCF51QU32VFM MCF51QU32VFM
Product Name Embedded - Embedded - Microcontrollers - MCF51QU32VFM 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 50 MHz 32 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3 volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers