NXP Semiconductors Newest Parts - MCF51QM128VLH MCF51QM128VLH

Description
Manufacturer: NXP Win Source Part Number: 1220626-MCF51QM128VL H Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 2x16b, 18x16b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 64-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Security, Wireless, Sensing & Instrumentation Family Part Number: MCF51QM128 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 48 Date RAM Size: 32K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220626-MCF51QM128VL H Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 2x16b, 18x16b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 64-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Security, Wireless, Sensing & Instrumentation Family Part Number: MCF51QM128 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 48 Date RAM Size: 32K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MCF51QM128VLH - 1220626-MCF51QM128VLH - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCF51QM128VLH
1220626-MCF51QM128VLH
Newest Parts - MCF51QM128VLH 1220626-MCF51QM128VLH
Manufacturer: NXP Win Source Part Number: 1220626-MCF51QM128VL H Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 2x16b, 18x16b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 64-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Security, Wireless, Sensing & Instrumentation Family Part Number: MCF51QM128 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 48 Date RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 1220626-MCF51QM128VLH
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V1
Speed: 50MHz
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x16b, 18x16b; D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 64-LQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial, Security, Wireless, Sensing & Instrumentation
Family Part Number: MCF51QM128
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 48
Date RAM Size: 32K x 8

Buy Now
Microcontrollers - 568-14512-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14512-ND
Microcontrollers 568-14512-ND
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
 - MCF51QM128VLH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MCF51QM128VLH
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MCF51QM128VLH
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: MCF51QM128VLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QM128VLH can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: MCF51QM128VLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QM128VLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCF51QM128VLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51QM128VLH
Microcontrollers MCF51QM128VLH
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MCF51QM128VLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51QM128VLH
Embedded - Microcontrollers MCF51QM128VLH
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MCF51QM128VLH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF51QM128VLH
Microcontrollers MCF51QM128VLH
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF51QM128VLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF51QM128VLH
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF51QM128VLH
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF51QM128VLH
32-bit Microcontrollers - MCU MCF51QM128VLH
32-bit Microcontrollers - MCU ColdFireV1,128KFlash

32-bit Microcontrollers - MCU ColdFireV1,128KFlash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1220626-MCF51QM128VLH 568-14512-ND MCF51QM128VLH 685-MCF51QM128VLH MCF51QM128VLH MCF51QM128VLH MCF51QM128VLH MCF51QM128VLH MCF51QM128VLH
Product Name Newest Parts - MCF51QM128VLH Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 50 MHz 50 MHz 32 MHz 50 MHz 50 MHz 50 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details