NXP Semiconductors Microcontrollers MCF51QM128VHSR

Description
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-MAPLGA (5x5)
Request a Quote Datasheet
Description
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-MAPLGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF51QM128VHSR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF51QM128VHSR-ND
Microcontrollers MCF51QM128VHSR-ND
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-MAPLGA (5x5)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-MAPLGA (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MCF51QM128VHSR - 788192-MCF51QM128VHSR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51QM128VHSR
788192-MCF51QM128VHSR
Embedded - Embedded - Microcontrollers - MCF51QM128VHSR 788192-MCF51QM128VHSR
Manufacturer: NXP Win Source Part Number: 788192-MCF51QM128VHS R Series: MCF51Qx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Coldfire V1 Speed: 50MHz Package: 44-VFLGA Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 2x16b, 12x16b, D/A 1x12b Oscillator Type: External Supply Voltage: 1.71 V ~ 3.6 V Family Name: MCF51QM128 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MAPLGA (5x5) Alternative Parts (Cross-Reference): MCF51QM128VLHR; MCF51QM128VHX; MCF51QM128VLH; MCF51QM128VHS; Introduction Date: May 12, 2012 ECCN: 5A992 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788192-MCF51QM128VHSR
Series: MCF51Qx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: Coldfire V1
Speed: 50MHz
Package: 44-VFLGA
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 2x16b, 12x16b, D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MCF51QM128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-MAPLGA (5x5)
Alternative Parts (Cross-Reference): MCF51QM128VLHR; MCF51QM128VHX; MCF51QM128VLH; MCF51QM128VHS;
Introduction Date: May 12, 2012
ECCN: 5A992
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-MCF51QM128VHSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MCF51QM128VHSR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MCF51QM128VHSR
IC MCU 32BIT 128KB FLSH 44MAPLGA Product overview: MCF51QM128VHSR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QM128VHSR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 44MAPLGA Product overview: MCF51QM128VHSR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QM128VHSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
32-bit Microcontrollers - MCU ColdFireV1,128KFlash - 568-MCF51QM128VHSR - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU ColdFireV1,128KFlash
568-MCF51QM128VHSR
32-bit Microcontrollers - MCU ColdFireV1,128KFlash 568-MCF51QM128VHSR
32-bit Microcontrollers - MCU ColdFireV1,128KFlash

32-bit Microcontrollers - MCU ColdFireV1,128KFlash

Supplier's Site
Embedded - Microcontrollers - MCF51QM128VHSR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51QM128VHSR
Embedded - Microcontrollers MCF51QM128VHSR
IC MCU 32BIT 128KB FLSH 44MAPLGA

IC MCU 32BIT 128KB FLSH 44MAPLGA

Supplier's Site Datasheet
Microcontrollers - MCF51QM128VHSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51QM128VHSR
Microcontrollers MCF51QM128VHSR
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-MAPLGA (5x5)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-MAPLGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF51QM128VHSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF51QM128VHSR
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF51QM128VHSR
IC MCU 32BIT 128KB FLSH 44MAPLGA

IC MCU 32BIT 128KB FLSH 44MAPLGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF51QM128VHSR
32-bit Microcontrollers - MCU MCF51QM128VHSR
32-bit Microcontrollers - MCU ColdFireV1,128KFlash

32-bit Microcontrollers - MCU ColdFireV1,128KFlash

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF51QM128VHSR-ND 788192-MCF51QM128VHSR 685-MCF51QM128VHSR 568-MCF51QM128VHSR MCF51QM128VHSR MCF51QM128VHSR MCF51QM128VHSR MCF51QM128VHSR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MCF51QM128VHSR 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU ColdFireV1,128KFlash Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 32 MHz 50 MHz 50 MHz 50 MHz
Bits 16 Bit; Other; A/D 2x16b, 12x16b; D/A 1x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details