Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PBGA81
IC MCU 32BIT 256KB FLSH 81MAPBGA
IC MCU 32BIT 256KB FLSH 81MAPBGA
Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF51MM256VMB-ND | MCF51MM256VMB | MCF51MM256VMB | MCF51MM256VMB | MCF51MM256VMB |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 16 Bit; Other; A/D 8x16b; D/A 1x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |