Coldfire V1 MCF51Jx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)
Microcontroller, 32-Bit, FLASH, 50MHz, CMOS
Microcontroller, 32-Bit, FLASH, 50MHz, CMOS
IC MCU 32BIT 32KB FLASH 44MAPLGA
32-bit Microcontrollers - MCU COLDFIREV1 32K FLASH
IC MCU 32BIT 32KB FLASH 44MAPLGA
Coldfire V1 MCF51Jx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)
Coldfire V1 MCF51Jx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF51JU32VHS-ND | MCF51JU32VHS | MCF51JU32VHS | MCF51JU32VHS | MCF51JU32VHS | MCF51JU32VHS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 9x12b; D/A 1x12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 32 KB |