Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 80LQFP Product overview: MCF51JM64VLK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51JM64VLK can be used for catalog matching and distributor lookup.
IC MCU 32BIT 64KB FLASH 80LQFP
32-bit Microcontrollers - MCU RS80L 64K FLASH 8K RAM
IC MCU 32BIT 64KB FLASH 80LQFP
IC MCU 32BIT 64KB FLASH 80LQFP
Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF51JM64VLK-ND | 685-MCF51JM64VLK | MCF51JM64VLK | MCF51JM64VLK | MCF51JM64VLK | MCF51JM64VLK | MCF51JM64VLK |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 50 MHz | 50.33 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 12x12b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |