NXP Semiconductors Microcontrollers MCF51JM128EVLD

Description
Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF51JM128EVLD-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF51JM128EVLD-ND
Microcontrollers MCF51JM128EVLD-ND
Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
 - MCF51JM128EVLD - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP44

RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP44

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MCF51JM128EVLD
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MCF51JM128EVLD
IC MCU 32BIT 128KB FLASH 44LQFP Product overview: MCF51JM128EVLD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51JM128EVLD can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 44LQFP Product overview: MCF51JM128EVLD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51JM128EVLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF51JM128EVLD - 811782-MCF51JM128EVLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51JM128EVLD
811782-MCF51JM128EVLD
Embedded - Embedded - Microcontrollers - MCF51JM128EVLD 811782-MCF51JM128EVLD
Manufacturer: NXP USA Inc. Win Source Part Number: 811782-MCF51JM128EVL D Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Core Size: 32-Bit Connectivity: I2C, SCI, SPI, USB OTG Peripherals: LVD, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 44-LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: MCF51JM128 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 811782-MCF51JM128EVLD
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V1
Speed: 50MHz
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, USB OTG
Peripherals: LVD, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 44-LQFP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: MCF51JM128
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF51JM128EVLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF51JM128EVLD
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF51JM128EVLD
IC MCU 32BIT 128KB FLASH 44LQFP

IC MCU 32BIT 128KB FLASH 44LQFP

Supplier's Site
Microcontrollers - MCF51JM128EVLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51JM128EVLD
Microcontrollers MCF51JM128EVLD
Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MCF51JM128EVLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51JM128EVLD
Microcontrollers MCF51JM128EVLD
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MCF51JM128EVLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51JM128EVLD
Microcontrollers MCF51JM128EVLD
Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF51JM128EVLD
32-bit Microcontrollers - MCU MCF51JM128EVLD
32-bit Microcontrollers - MCU 44L 128K FLASH 16K RAM

32-bit Microcontrollers - MCU 44L 128K FLASH 16K RAM

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF51JM128EVLD-ND MCF51JM128EVLD 685-MCF51JM128EVLD 811782-MCF51JM128EVLD MCF51JM128EVLD MCF51JM128EVLD MCF51JM128EVLD MCF51JM128EVLD
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF51JM128EVLD Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details