The MCF51JF64VHS is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a ColdFire V1 CPU capable of operating at speeds up to 50 MHz. It supports a voltage range of 1.71 V to 3.6 V and operates effectively in ambient temperatures from -40°C to 105°C. The microcontroller includes 64 KB of flash memory and offers various integrated peripherals such as a 12-bit SAR ADC, a 12-bit DAC, and multiple communication interfaces including UART, SPI, and I2C. It also features a USB On-the-Go controller and supports low-power operation with ten different power modes. The device is equipped with a hardware cryptographic acceleration unit and a random number generator for enhanced security. With its comprehensive set of features, the MCF51JF64VHS is suitable for a wide range of applications requiring efficient processing and robust connectivity.
Coldfire V1 MCF51Jx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50MHz, CMOS
IC MCU 32BIT 64KB FLASH 48LQFP
32-bit Microcontrollers - MCU COLDFIRE V1 64KFLASH
Coldfire V1 MCF51Jx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14306-ND | MCF51JF64VHS | MCF51JF64VHS | MCF51JF64VHS | MCF51JF64VHS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 9x12b; D/A 1x12b | ||||
| RAM | 16 KB | 16 KB | |||
| ROM | 64 KB |