Manufacturer: NXP
Win Source Part Number: 1220609-MCF51JE128CL
Packaging: Box
Mounting Style: SMD
Core Processor: Coldfire V1
Speed: 50MHz
Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals: LVD, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b; D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 80-FQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MCF51JE128
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 47
Date RAM Size: 32K x 8
Coldfire V1 MCF51JE Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP80
IC MCU 32BIT 128KB FLASH 80FQFP Product overview: MCF51JE128CLK from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51JE128CLK can be used for catalog matching and distributor lookup.
Coldfire V1 MCF51JE Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Coldfire V1 MCF51JE Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
32-bit Microcontrollers - MCU 128k Flash Non-analog IP
IC MCU 32BIT 128KB FLASH 80FQFP
IC MCU 32BIT 128KB FLASH 80FQFP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1220609-MCF51JE128CLK | MCF51JE128CLK-ND | MCF51JE128CLK | 685-MCF51JE128CLK | MCF51JE128CLK | MCF51JE128CLK | MCF51JE128CLK | MCF51JE128CLK |
| Product Name | Embedded - Embedded - Microcontrollers - MCF51JE128CLK | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |