RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP48
Coldfire V1 MCF51AG Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
Coldfire V1 MCF51AG Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Coldfire V1 MCF51AG Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF51AG128VLF | MCF51AG128VLF-ND | MCF51AG128VLF | MCF51AG128VLF | MCF51AG128VLF | MCF51AG128VLF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | ||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; QFP48 | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz |